38.9V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 24VWM 38.9VC DO214AC Product overview: SMA5J24CA-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J24CA-M3/5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295672-SMA5J24CA-M3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J24
TVS DIODE 24VWM 38.9VC DO214AC
500W,24V 5%,BIDIR,SMA TVS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA5J24CA-M3/5A-ND | 144-SMA5J24CA-M3/5A | 1295672-SMA5J24CA-M3/5A | SMA5J24CA-M3/5A | 53T2290 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,24V 5%,bidir,sma Tvs Vishay |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts |