Vishay Intertechnology, Inc. TVS Diodes SMA5J7.0A-E3/5A

Description
12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA5J7.0A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA5J7.0A-E3/5A - 1097287-SMA5J7.0A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J7.0A-E3/5A
1097287-SMA5J7.0A-E3/5A
TVS - TVS - Diodes - SMA5J7.0A-E3/5A 1097287-SMA5J7.0A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1097287-SMA5J7.0A-E3 /5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 7.78V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 41.7A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097287-SMA5J7.0A-E3/5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 41.7A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-SMA5J7.0A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J7.0A-E3/5A
TVS Protection Diode 144-SMA5J7.0A-E3/5A
TVS DIODE 7VWM 12VC DO214AC Product overview: SMA5J7.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J7.0A-E3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 12VC DO214AC Product overview: SMA5J7.0A-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J7.0A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-214Ac / Sma Vishay - 77K3594 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-214Ac / Sma Vishay
77K3594
Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-214Ac / Sma Vishay 77K3594
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,7V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,7V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J7.0A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J7.0A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J7.0A-E3/5A
TVS DIODE 7VWM 12VC DO214AC

TVS DIODE 7VWM 12VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMA5J7.0A-E3/5A-ND 1097287-SMA5J7.0A-E3/5A 144-SMA5J7.0A-E3/5A 77K3594 SMA5J7.0A-E3/5A
Product Name TVS Diodes TVS - TVS - Diodes - SMA5J7.0A-E3/5A TVS Protection Diode Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 12 volts 12 volts 12 volts
VBR 7.78 volts 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data