600 W, 10 V TVS in SMA Flat Product overview: SMA6F10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 10 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 10 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F10A can be used for catalog matching and distributor lookup.
17V Clamp 37A Ipp Tvs Diode Surface Mount SMAflat
17V Clamp 37A Ipp Tvs Diode Surface Mount SMAflat
17V Clamp 37A Ipp Tvs Diode Surface Mount SMAflat
Manufacturer: STMicroelectronics
Win Source Part Number: 1335012-SMA6F10A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 37A
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18260-6,SMA6F10A
Base Product Number: SMA6F10
RoHS Status: ROHS3 Compliant
TVS DIODE 10VWM 17VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F10A | 1924354P | 1924354 | 497-18260-6-ND | 1335012-SMA6F10A | SMA6F10A | SMA6F10A |
| Product Name | 600 W 10 V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Direction | Unidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | SMA Flat | Sma flat | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-214AC-2 (SMA) |