TVS Diode, 12V, 600W, Unidirectional, SMD Product overview: SMA6F12AVCL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 12V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 12V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F12AVCL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 895562-SMA6F12AVCL
Series: SMA6F, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6F12
Categories: Circuit Protection
Case / Package: SMAflat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-8758-6, 497-8758-1, 497-8758-2, 497-8758-6, -497-8758-2, -497-8758-1
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 12VWM 22.9VC SMAFLAT
TVS DIODE, UNIDIR, 600W, 12V, DO-221AC; Product Range:Transil SMA6F Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F12AVCL | 895562-SMA6F12AVCL | 497-8758-2-ND | SMA6F12AVCL | 45AC7514 |
| Product Name | SMD 12V 600W TVS Protection Diode | TVS - TVS - Diodes - SMA6F12AVCL | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 600W, 12V, Do-221Ac; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; SMAflat | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-221AC |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |