600 W, 13 V TVS in SMA Flat Product overview: SMA6F13A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 13 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 13 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F13A can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMAflat
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMAflat
Manufacturer: STMicroelectronics
Win Source Part Number: 808315-SMA6F13A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Current - Peak Pulse (10/1000μs): 29A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-221AC, SMA Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 21.5V
Part Number Series: SMA6F
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 13VWM 21.5VC SMAFLAT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F13A | SMA6F13A | 497-18263-2-ND | 808315-SMA6F13A | 1924291 | 1924291P | SMA6F13A | SMA6F13A |
| Product Name | 600 W 13 V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMA6F13A | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SMA; DO-221AC, SMA Flat Leads | Sma flat | SMA Flat | DO-214AC-2 (SMA) | SMA; SMAflat | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |