Vishay Intertechnology, Inc. 500 W TVS Protection Diode SMA5J8.5CA-E3/61

Description
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J8.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J8.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 W TVS Protection Diode - 144-SMA5J8.5CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SMA5J8.5CA-E3/61
500 W TVS Protection Diode 144-SMA5J8.5CA-E3/61
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J8.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5CA-E3/61 can be used for catalog matching and distributor lookup.

DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J8.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA5J8.5CA-E3/61-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA5J8.5CA-E3/61 - 1097296-SMA5J8.5CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J8.5CA-E3/61
1097296-SMA5J8.5CA-E3/61
TVS - TVS - Diodes - SMA5J8.5CA-E3/61 1097296-SMA5J8.5CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097296-SMA5J8.5CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.44V Max Clamping Voltage: 14.4V Peak Pulse Current(Ippm): 34.7A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097296-SMA5J8.5CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 34.7A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,8.5V V(Rwm),do-214Ac / Sma Vishay - 77K3673 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,8.5V V(Rwm),do-214Ac / Sma Vishay
77K3673
Transient Suppressor Diode,single,bidirectional,8.5V V(Rwm),do-214Ac / Sma Vishay 77K3673
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,8.5V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,8.5V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J8.5CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J8.5CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J8.5CA-E3/61
TVS DIODE 8.5VWM 14.4VC DO214AC

TVS DIODE 8.5VWM 14.4VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA5J8.5CA-E3/61 SMA5J8.5CA-E3/61-ND 1097296-SMA5J8.5CA-E3/61 77K3673 SMA5J8.5CA-E3/61
Product Name 500 W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA5J8.5CA-E3/61 Transient Suppressor Diode,single,bidirectional,8.5V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data