TVS DIODE 100VWM 162VC DO221AC
TVS DIODE 100VWM 162VC DO221AC
TVS DIODE 100VWM 162VC DO221AC
600W,100V 5%,UNIDIR,SLIM SMA TVS
TVS DIODE, UNIDIRECTIONAL, 211V, 4KW ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F100A-M3/HTR-ND | 2330916 | SMA6F100A-M3/H | 74AJ2142 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, 211V, 4Kw Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221 | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts |