Vishay Intertechnology, Inc. TVS Protection Diode SMA5J6.5HE3/5A

Description
TVS DIODE 6.5VWM 12.3VC DO214AC Product overview: SMA5J6.5HE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5HE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 6.5VWM 12.3VC DO214AC Product overview: SMA5J6.5HE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5HE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMA5J6.5HE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J6.5HE3/5A
TVS Protection Diode 144-SMA5J6.5HE3/5A
TVS DIODE 6.5VWM 12.3VC DO214AC Product overview: SMA5J6.5HE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5HE3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 12.3VC DO214AC Product overview: SMA5J6.5HE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5HE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA5J6.5HE3/5A-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296539-SMA5J6.5HE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296539-SMA5J6.5HE3/5A
Circuit Protection - TVS - Diodes 1296539-SMA5J6.5HE3/5A
Win Source Part Number: 1296539-SMA5J6.5HE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 12.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 40.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J6.5 Product Status: Obsolete

Win Source Part Number: 1296539-SMA5J6.5HE3/5A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 12.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 40.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J6.5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA5J6.5HE3/5A SMA5J6.5HE3/5A-ND 1296539-SMA5J6.5HE3/5A
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMA; DO-214AC, SMA DO-214AC, SMA
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data