Vishay Precision Group TVS - TVS - Diodes - SMA6F11A-M3/6A SMA6F11A-M3/6A

Description
Manufacturer: Vishay Win Source Part Number: 1097307-SMA6F11A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 172A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097307-SMA6F11A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 172A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMA6F11A-M3/6A - 1097307-SMA6F11A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F11A-M3/6A
1097307-SMA6F11A-M3/6A
TVS - TVS - Diodes - SMA6F11A-M3/6A 1097307-SMA6F11A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097307-SMA6F11A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 172A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097307-SMA6F11A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 12.2V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 172A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMA6F11A-M3/6A-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 172A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

21.5V Clamp 172A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
600W 11V TVS Protection Diode - 144-SMA6F11A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 11V TVS Protection Diode
144-SMA6F11A-M3/6A
600W 11V TVS Protection Diode 144-SMA6F11A-M3/6A
TVS Diode, 600W, 11V VRWM, Unidirectional, DO-221AC, SMT Product overview: SMA6F11A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F11A-M3/6A can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 11V VRWM, Unidirectional, DO-221AC, SMT Product overview: SMA6F11A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F11A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay - 93T1111 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay
93T1111
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay 93T1111
DIODE, TVS, 4KW, 11V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11V; Clamping Voltage Max:21.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 11V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11V; Clamping Voltage Max:21.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay - 93T1112 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay
93T1112
Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay 93T1112
DIODE, TVS, 4KW, 11V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11V; Clamping Voltage Max:21.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 11V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11V; Clamping Voltage Max:21.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F11A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F11A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F11A-M3/6A
TVS DIODE 11VWM 21.5VC DO221AC

TVS DIODE 11VWM 21.5VC DO221AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1097307-SMA6F11A-M3/6A SMA6F11A-M3/6A-ND 144-SMA6F11A-M3/6A 93T1111 SMA6F11A-M3/6A
Product Name TVS - TVS - Diodes - SMA6F11A-M3/6A TVS Diodes 600W 11V TVS Protection Diode Diode, Tvs, 4Kw, 11V, Unidir, Do-221Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads Tape and Reel SMA; DO-221AC (SlimSMA)
VWM 11 volts
IPPM 172 amps
VC 21.5 volts 21.5 volts 21.5 volts
VBR 12.2 volts 12.2 volts 12.2 volts
Unlock Full Specs
to access all available technical data