Manufacturer: Vishay
Win Source Part Number: 1097262-SMA5J24CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 12.9A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J24CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J24CA-E3/61 can be used for catalog matching and distributor lookup.
38.9V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 24VWM 38.9VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097262-SMA5J24CA-E3/61 | 144-SMA5J24CA-E3/61 | SMA5J24CA-E3/61-ND | SMA5J24CA-E3/61 | 77K3380 |
| Product Name | TVS - TVS - Diodes - SMA5J24CA-E3/61 | 500 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-214Ac / Sma Vishay |
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VWM | 24 volts | ||||
| IPPM | 12.9 amps | ||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |