STMicroelectronics, Inc. TVS Diodes SMA6F130AY

Description
209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet
Description
209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-SMA6F130AYTR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat

209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298534-SMA6F130AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298534-SMA6F130AY
Circuit Protection - TVS - Diodes 1298534-SMA6F130AY
Win Source Part Number: 1298534-SMA6F130AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA6F Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V (Max) Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-SMA6F130AYCT,497 -SMA6F130AYTR,SMA6F1 30AY,497-SMA6F130AYD KR Base Product Number: SMA6F130

Win Source Part Number: 1298534-SMA6F130AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V (Max)
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-SMA6F130AYCT,497-SMA6F130AYTR,SMA6F130AY,497-SMA6F130AYDKR
Base Product Number: SMA6F130

Buy Now Datasheet
Automotive 600 W 130 V TVS Protection Diode - 144-SMA6F130AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 W 130 V TVS Protection Diode
144-SMA6F130AY
Automotive 600 W 130 V TVS Protection Diode 144-SMA6F130AY
Automotive 600 W, 130 V TVS in SMA Flat Product overview: SMA6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F130AY can be used for catalog matching and distributor lookup.

Automotive 600 W, 130 V TVS in SMA Flat Product overview: SMA6F130AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 130 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 130 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F130AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F130AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F130AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F130AY
TVS DIODE 130VWM 209VC SMAFLAT

TVS DIODE 130VWM 209VC SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-SMA6F130AYTR-ND 1298534-SMA6F130AY 144-SMA6F130AY SMA6F130AY
Product Name TVS Diodes Circuit Protection - TVS - Diodes Automotive 600 W 130 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; SMAflat
Peak Pulse Power 600 watts 600 watts 600 watts
VC 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data