Win Source Part Number: 1299614-SMA6F13A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 20.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMA6F13A-TPMSTR,SMA6
Base Product Number: SMA6F13
Product Status: Last Time Buy
20.4V Clamp 29A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
TVS DIODE 13VWM 20.4VC DO221AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299614-SMA6F13A-TP | SMA6F13A-TPMSTR-ND | SMA6F13A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SMA-FL) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 20.4 volts | 20.4 volts | 20.4 volts |
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |