48.4V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
500W,30V 5%,UNIDIR,SMA TVS
TVS DIODE 30VWM 48.4VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA5J30A-M3/5A-ND | 53T2298 | SMA5J30A-M3/5A |
| Product Name | TVS Diodes | 500W,30V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 48.4 volts | 48.4 volts |