Manufacturer: Vishay
Win Source Part Number: 1097308-SMA6F12AHD-M
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.2V
Max Clamping Voltage: 22.9V
Peak Pulse Current(Ippm): 157A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
12V Unidirectional TVS Diode, 600W, DO-221AC, SMD Product overview: SMA6F12AHD-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 12V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 12V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F12AHD-M3/6A
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 12VWM 22.9VC DO221AC
Transient Voltage Suppressor, TVS, TRANSZORB SMA6F Series, Unidirectional, 12 V, DO-221AC, 2 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097308-SMA6F12AHD-M3/6A | 144-SMA6F12AHD-M3/6A | SMA6F12AHD-M3/6AGICT-ND | SMA6F12AHD-M3/6A | 05W5782 |
| Product Name | TVS - TVS - Diodes - SMA6F12AHD-M3/6A | SMD 12V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transzorb Sma6F Series, Unidirectional, 12 V, Do-221Ac, 2 Rohs Compliant Vishay |
| Package | SMA; DO-221AC (SlimSMA) | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | |
| VWM | 12 volts | ||||
| IPPM | 157 amps | ||||
| VC | 22.9 volts | 22.9 volts | 22.9 volts | ||
| VBR | 13.2 volts | 13.2 volts | 13.2 volts |