TVS DIODE 5VWM 9.2VC DO214AC Product overview: SMA5J5.0CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J5.0CAHE3/5A
9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1383469-SMA5J5.0CAHE
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54.3A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: SMA5J5.0
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 5VWM 9.2VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA5J5.0CAHE3/5A | SMA5J5.0CAHE3/5A-ND | 1383469-SMA5J5.0CAHE3/5A | SMA5J5.0CAHE3/5A |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |