Vishay Intertechnology, Inc. 500W 5V 9.2V TVS Protection Diode SMA5J5.0CA-E3/5A

Description
500W Bidirectional TVS Diode, 5V, 9.2V Clamp, DO-214AC Product overview: SMA5J5.0CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J5.0CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 5V, 9.2V Clamp, DO-214AC Product overview: SMA5J5.0CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J5.0CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 5V 9.2V TVS Protection Diode - 144-SMA5J5.0CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 5V 9.2V TVS Protection Diode
144-SMA5J5.0CA-E3/5A
500W 5V 9.2V TVS Protection Diode 144-SMA5J5.0CA-E3/5A
500W Bidirectional TVS Diode, 5V, 9.2V Clamp, DO-214AC Product overview: SMA5J5.0CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J5.0CA-E3/5A can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 5V, 9.2V Clamp, DO-214AC Product overview: SMA5J5.0CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J5.0CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA5J5.0CA-E3/5A - 1097277-SMA5J5.0CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J5.0CA-E3/5A
1097277-SMA5J5.0CA-E3/5A
TVS - TVS - Diodes - SMA5J5.0CA-E3/5A 1097277-SMA5J5.0CA-E3/5A
Manufacturer: Vishay Win Source Part Number: 1097277-SMA5J5.0CA-E 3/5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 54.3A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1097277-SMA5J5.0CA-E3/5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 54.3A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 112-SMA5J5.0CA-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMA5J5.0CA-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMA5J5.0CA-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, Bidir, 5V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0543 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0543
Tvs Diode, Bidir, 5V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0543
TVS DIODE, BIDIR, 5V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
Transient Suppressor Diode,single,bidirectional,5V V(Rwm),do-214Ac / Sma Rohs Compliant Vishay - 77K3534 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,5V V(Rwm),do-214Ac / Sma Rohs Compliant Vishay
77K3534
Transient Suppressor Diode,single,bidirectional,5V V(Rwm),do-214Ac / Sma Rohs Compliant Vishay 77K3534
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,5V V(RWM),DO-214AC / SMA ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,5V V(RWM),DO-214AC / SMA ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J5.0CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J5.0CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J5.0CA-E3/5A
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA5J5.0CA-E3/5A 1097277-SMA5J5.0CA-E3/5A 112-SMA5J5.0CA-E3/5ACT-ND 57AJ0543 SMA5J5.0CA-E3/5A
Product Name 500W 5V 9.2V TVS Protection Diode TVS - TVS - Diodes - SMA5J5.0CA-E3/5A TVS Diodes Tvs Diode, Bidir, 5V, Do-214Ac-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data