Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMA5J6.5A-E3/5A SMA5J6.5A-E3/5A

Description
Manufacturer: Vishay Win Source Part Number: 1097283-SMA5J6.5A-E3 /5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 44.6A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097283-SMA5J6.5A-E3 /5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 44.6A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMA5J6.5A-E3/5A - 1097283-SMA5J6.5A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J6.5A-E3/5A
1097283-SMA5J6.5A-E3/5A
TVS - TVS - Diodes - SMA5J6.5A-E3/5A 1097283-SMA5J6.5A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1097283-SMA5J6.5A-E3 /5A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 44.6A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097283-SMA5J6.5A-E3/5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 44.6A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500 W TVS Protection Diode - 144-SMA5J6.5A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SMA5J6.5A-E3/5A
500 W TVS Protection Diode 144-SMA5J6.5A-E3/5A
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J6.5A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5A-E3/5A can be used for catalog matching and distributor lookup.

DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J6.5A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J6.5A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA5J6.5A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,6.5V V(Rwm),do-214Ac / Sma Vishay - 77K3574 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,6.5V V(Rwm),do-214Ac / Sma Vishay
77K3574
Transient Suppressor Diode,single,unidirectional,6.5V V(Rwm),do-214Ac / Sma Vishay 77K3574
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,6.5V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,6.5V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J6.5A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J6.5A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J6.5A-E3/5A
TVS DIODE 6.5VWM 11.2VC DO214AC

TVS DIODE 6.5VWM 11.2VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1097283-SMA5J6.5A-E3/5A 144-SMA5J6.5A-E3/5A SMA5J6.5A-E3/5A-ND 77K3574 SMA5J6.5A-E3/5A
Product Name TVS - TVS - Diodes - SMA5J6.5A-E3/5A 500 W TVS Protection Diode TVS Diodes Transient Suppressor Diode,single,unidirectional,6.5V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 6.5 volts
IPPM 44.6 amps
VC 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.22 volts
Unlock Full Specs
to access all available technical data