18.5V Clamp 31A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
TVS DIODE 12VWM 18.5VC DO221AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6F12A-TPMSTR-ND | SMA6F12A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SMA-FL) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 18.5 volts | 18.5 volts |