Vishay Intertechnology, Inc. TVS Diodes SMA5J8.5C-E3/5A

Description
15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA5J8.5C-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA5J8.5C-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J8.5C-E3/5A
TVS Protection Diode 144-SMA5J8.5C-E3/5A
TVS DIODE 8.5VWM 15.9VC DO214AC Product overview: SMA5J8.5C-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5C-E3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 8.5VWM 15.9VC DO214AC Product overview: SMA5J8.5C-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5C-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1294699-SMA5J8.5C-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1294699-SMA5J8.5C-E3/5A
Circuit Protection - TVS - Diodes 1294699-SMA5J8.5C-E3/5A
Win Source Part Number: 1294699-SMA5J8.5C-E3 /5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 15.9V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 31.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J8.5 Product Status: Obsolete

Win Source Part Number: 1294699-SMA5J8.5C-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 15.9V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J8.5
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J8.5C-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J8.5C-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J8.5C-E3/5A
TVS DIODE 8.5VWM 15.9VC DO214AC

TVS DIODE 8.5VWM 15.9VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA5J8.5C-E3/5A-ND 144-SMA5J8.5C-E3/5A 1294699-SMA5J8.5C-E3/5A SMA5J8.5C-E3/5A
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 15.9 volts 15.9 volts 15.9 volts
Unlock Full Specs
to access all available technical data