Vishay Intertechnology, Inc. TVS Diodes SMA5J8.0A-E3/61

Description
13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA5J8.0A-E3/61-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA5J8.0A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J8.0A-E3/61
TVS Protection Diode 144-SMA5J8.0A-E3/61
TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA5J8.0A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.0A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA5J8.0A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.0A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA5J8.0A-E3/61 - 1097293-SMA5J8.0A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J8.0A-E3/61
1097293-SMA5J8.0A-E3/61
TVS - TVS - Diodes - SMA5J8.0A-E3/61 1097293-SMA5J8.0A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097293-SMA5J8.0A-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 36.8A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097293-SMA5J8.0A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 36.8A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,8V V(Rwm),do-214Ac / Sma Vishay - 77K3638 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,8V V(Rwm),do-214Ac / Sma Vishay
77K3638
Transient Suppressor Diode,single,unidirectional,8V V(Rwm),do-214Ac / Sma Vishay 77K3638
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,8V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,8V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J8.0A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J8.0A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J8.0A-E3/61
TVS DIODE 8VWM 13.6VC DO214AC

TVS DIODE 8VWM 13.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMA5J8.0A-E3/61-ND 144-SMA5J8.0A-E3/61 1097293-SMA5J8.0A-E3/61 77K3638 SMA5J8.0A-E3/61
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMA5J8.0A-E3/61 Transient Suppressor Diode,single,unidirectional,8V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts 8.89 volts
Unlock Full Specs
to access all available technical data