Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMA5J8.0CAHE3/61

Description
Win Source Part Number: 1297257-SMA5J8.0CAHE 3/61 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J8.0
Request a Quote Datasheet
Description
Win Source Part Number: 1297257-SMA5J8.0CAHE 3/61 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J8.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297257-SMA5J8.0CAHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297257-SMA5J8.0CAHE3/61
Circuit Protection - TVS - Diodes 1297257-SMA5J8.0CAHE3/61
Win Source Part Number: 1297257-SMA5J8.0CAHE 3/61 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J8.0

Win Source Part Number: 1297257-SMA5J8.0CAHE3/61
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J8.0

Buy Now Datasheet
TVS Diodes - SMA5J8.0CAHE3/61-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA5J8.0CAHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J8.0CAHE3/61
TVS Protection Diode 144-SMA5J8.0CAHE3/61
TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA5J8.0CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.0CAHE3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMA5J8.0CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.0CAHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J8.0CAHE3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J8.0CAHE3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J8.0CAHE3/61
TVS DIODE 8VWM 13.6VC DO214AC

TVS DIODE 8VWM 13.6VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297257-SMA5J8.0CAHE3/61 SMA5J8.0CAHE3/61-ND 144-SMA5J8.0CAHE3/61 SMA5J8.0CAHE3/61
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts 8.89 volts
Unlock Full Specs
to access all available technical data