Win Source Part Number: 1296918-SMA5J26CHE3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 46.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J26
Product Status: Obsolete
TVS DIODE 26VWM 46.6VC DO214AC Product overview: SMA5J26CHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J26CHE3/5A can be used for catalog matching and distributor lookup.
46.6V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296918-SMA5J26CHE3/5A | 144-SMA5J26CHE3/5A | SMA5J26CHE3/5A-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |
| VC | 46.6 volts | 46.6 volts | |
| VBR | 28.9 volts | 28.9 volts |