Rectifier, Schottky, 3A, 100V, DO-214AC (SMA)
RECTIFIER, SCHOTTKY, 3A, 100V, D
DIODE SCHOTTKY 100V 3A DO214AC
DIODE SCHOTTKY 100V 3A DO214AC
RECTIFIER, SCHOTTKY, 3A, 100V, D
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1602-SL310A | 4786-SL310ACT-ND | SL310A |
| Product Name | Schottky Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC (SMA) | ||
| VRRM | 100 volts | ||
| IF | 3000 mA |