Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SL42-M3/9AT

Description
Win Source Part Number: 1281802-SL42-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL42
Request a Quote Datasheet
Description
Win Source Part Number: 1281802-SL42-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281802-SL42-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281802-SL42-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281802-SL42-M3/9AT
Win Source Part Number: 1281802-SL42-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL42

Win Source Part Number: 1281802-SL42-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL42

Buy Now Datasheet
Schottky 20V 4A Diode and Rectifier - 280-SL42-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 4A Diode and Rectifier
280-SL42-M3/9AT
Schottky 20V 4A Diode and Rectifier 280-SL42-M3/9AT
DIODE SCHOTTKY 20V 4A DO214AB Product overview: SL42-M3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42-M3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 4A DO214AB Product overview: SL42-M3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL42-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL42-M3/9AT-ND
Single Diodes SL42-M3/9AT-ND
Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL42-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL42-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SL42-M3/9AT
DIODE SCHOTTKY 20V 4A DO214AB

DIODE SCHOTTKY 20V 4A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL42-M3/9AT
Schottky Diodes & Rectifiers SL42-M3/9AT
Schottky Diodes & Rectifiers 4A,20V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 4A,20V,SM SCHOTTKY RECT

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1281802-SL42-M3/9AT 280-SL42-M3/9AT SL42-M3/9AT-ND SL42-M3/9AT SL42-M3/9AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AB, SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F25 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers