Win Source Part Number: 1282467-SL310AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL310AFL-TPMSTR,SL31
Base Product Number: SL310
Diode Schottky 100V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 100V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 100V 3A Surface Mount DO-221AC (SMA-FL)
DIODE SCHOTTKY 100V 3A DO221AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1282467-SL310AFL-TP | SL310AFL-TPMSTR-ND | SL310AFL-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-221AC, SMA Flat Leads | SMA |