Vishay Intertechnology, Inc. Schottky 40V 4A Diode and Rectifier SL44HE3_A/I

Description
DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 4A Diode and Rectifier - 280-SL44HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 4A Diode and Rectifier
280-SL44HE3_A/I
Schottky 40V 4A Diode and Rectifier 280-SL44HE3_A/I
DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL44HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44HE3_A/I-ND
Single Diodes SL44HE3_A/I-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281303-SL44HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281303-SL44HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281303-SL44HE3_A/I
Win Source Part Number: 1281303-SL44HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL44

Win Source Part Number: 1281303-SL44HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL44

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44HE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SL44HE3_A/I
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL44HE3_A/I
Schottky Diodes & Rectifiers SL44HE3_A/I
Schottky Diodes & Rectifiers 40 Volt 4.0 Amp 150 Amp IFSM

Schottky Diodes & Rectifiers 40 Volt 4.0 Amp 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SL44HE3_A/I SL44HE3_A/I-ND 1281303-SL44HE3_A/I SL44HE3_A/I SL44HE3_A/I
Product Name Schottky 40V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB
Unlock Full Specs
to access all available technical data