Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Win Source Part Number: 1300872-SLD13U-017
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 237.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SLD13U-017
Trans Voltage Suppressor Diode Product overview: SLD13U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD13U-017 can be used for catalog matching and distributor lookup.
21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 13VWM 21.5VC P600
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD13U-017 | 1300872-SLD13U-017 | 144-SLD13U-017 | SLD13U-017-ND | SLD13U-017 |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | 14.4 volts | |
| PD | 5.00E6 milliwatts | ||||
| Lead Style | Axial | ||||
| Package | P600, Axial | Tape and Reel | P600, Axial | P600 |