Vishay Intertechnology, Inc. Single Diodes SL43-M3/57T

Description
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL43-M3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43-M3/57TGITR-ND
Single Diodes SL43-M3/57TGITR-ND
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL43-M3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43-M3/57TGICT-ND
Single Diodes SL43-M3/57TGICT-ND
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL43-M3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43-M3/57TGIDKR-ND
Single Diodes SL43-M3/57TGIDKR-ND
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1230216-SL43-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1230216-SL43-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1230216-SL43-M3/57T
Win Source Part Number: 1230216-SL43-M3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): SL43-M357T; SL43M3/57T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL43-M3/57T-ND,SL43- M3/57TGICT,SL43-M3/5 7TGITR,SL43-M3/57TGI DKR Base Product Number: SL43

Win Source Part Number: 1230216-SL43-M3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): SL43-M357T; SL43M3/57T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL43-M3/57T-ND,SL43-M3/57TGICT,SL43-M3/57TGITR,SL43-M3/57TGIDKR
Base Product Number: SL43

Buy Now Datasheet
Schottky 4A 30V Diode and Rectifier - 280-SL43-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 30V Diode and Rectifier
280-SL43-M3/57T
Schottky 4A 30V Diode and Rectifier 280-SL43-M3/57T
DIODE SCHOTTKY 4A 30V DO-214AB Product overview: SL43-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43-M3/57T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4A 30V DO-214AB Product overview: SL43-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL43-M3/57T
Schottky Diodes & Rectifiers SL43-M3/57T
Schottky Diodes & Rectifiers 4A,30V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 4A,30V,SM SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL43-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL43-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL43-M3/57T
DIODE SCHOTTKY 30V 4A DO214AB

DIODE SCHOTTKY 30V 4A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SL43-M3/57TGITR-ND 1230216-SL43-M3/57T 280-SL43-M3/57T SL43-M3/57T SL43-M3/57T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4A 30V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package DO-214AB, SMC Tape and Reel DO-214AB
VF 0.4200 volts 0.4200 volts
Unlock Full Specs
to access all available technical data