Vishay Intertechnology, Inc. Single Diodes SL44-M3/9AT

Description
DIODE SCHOTTKY 40V 4A DO214AB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 4A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SL44-M3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Buy Now Datasheet
Single Diodes - 112-SL44-M3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Buy Now Datasheet
Single Diodes - 112-SL44-M3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281875-SL44-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281875-SL44-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281875-SL44-M3/9AT
Win Source Part Number: 1281875-SL44-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SL44-M3/9ATTR,SL 44-M3/9AT,112-SL44-M 3/9ATDKR,112-SL44-M3 /9ATCT Base Product Number: SL44

Win Source Part Number: 1281875-SL44-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SL44-M3/9ATTR,SL44-M3/9AT,112-SL44-M3/9ATDKR,112-SL44-M3/9ATCT
Base Product Number: SL44

Buy Now Datasheet
Schottky 4A 40V Diode and Rectifier - 280-SL44-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 40V Diode and Rectifier
280-SL44-M3/9AT
Schottky 4A 40V Diode and Rectifier 280-SL44-M3/9AT
DIODE SCHOTTKY 4A 40V DO-214AB Product overview: SL44-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4A 40V DO-214AB Product overview: SL44-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SL44-M3/9AT
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL44-M3/9AT
Schottky Diodes & Rectifiers SL44-M3/9AT
Schottky Diodes & Rectifiers 4A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 4A,40V,SM SCHOTTKY RECT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-SL44-M3/9ATCT-ND 1281875-SL44-M3/9AT 280-SL44-M3/9AT SL44-M3/9AT SL44-M3/9AT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package DO-214AB, SMC DO-214AB
VF 0.4400 volts 0.4400 volts
Unlock Full Specs
to access all available technical data