Micro Commercial Components Corp. Single Diodes SL210A-TP

Description
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL210A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL210A-TPMSTR-ND
Single Diodes SL210A-TPMSTR-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL210A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL210A-TPMSDKR-ND
Single Diodes SL210A-TPMSDKR-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL210A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL210A-TPMSCT-ND
Single Diodes SL210A-TPMSCT-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SL210A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SL210A-TP
Schottky 100V 2A Diode and Rectifier 280-SL210A-TP
DIODE SCHOTTKY 100V 2A DO214AC Product overview: SL210A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL210A-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO214AC Product overview: SL210A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL210A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282466-SL210A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282466-SL210A-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282466-SL210A-TP
Win Source Part Number: 1282466-SL210A-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL210A-TPMSDKR,SL210 A-TPMSCT,SL210A-TPMS TR Base Product Number: SL210

Win Source Part Number: 1282466-SL210A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL210A-TPMSDKR,SL210A-TPMSCT,SL210A-TPMSTR
Base Product Number: SL210

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL210A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL210A-TP
Discrete Semiconductor Products - Diodes - Rectifiers SL210A-TP
DIODE SCHOTTKY 100V 2A DO214AC

DIODE SCHOTTKY 100V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SL210A-TPMSTR-ND 280-SL210A-TP 1282466-SL210A-TP SL210A-TP
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data