Win Source Part Number: 1282448-SL34AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL34AFL-TPMSDKR,-114
Base Product Number: SL34A
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
DIODE SCHOTTKY 40V 3A DO221AC
Schottky Diodes & Rectifiers 3A,40V,Schottky,DO-2
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282448-SL34AFL-TP | SL34AFL-TPMSTR-ND | SL34AFL-TP | SL34AFL-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-221AC, SMA Flat Leads | SMA | DO-221AC-2 |