DIODE SCHOTTKY 40V 5A DO221AC Product overview: SL54AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL54AFL-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)
Win Source Part Number: 1282449-SL54AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL54AFL-TPMSTR,SL54A
Base Product Number: SL54A
DIODE SCHOTTKY 40V 5A DO221AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SL54AFL-TP | SL54AFL-TPMSCT-ND | 1282449-SL54AFL-TP | SL54AFL-TP |
| Product Name | Schottky 40V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-221AC, SMA Flat Leads | SMA |