Vishay Intertechnology, Inc. Single Diodes SL43HE3_B/H

Description
Diode Schottky 30V 8A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 30V 8A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL43HE3_B/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43HE3_B/H-ND
Single Diodes SL43HE3_B/H-ND
Diode Schottky 30V 8A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 8A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky 30V 8A Diode and Rectifier - 280-SL43HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 8A Diode and Rectifier
280-SL43HE3_B/H
Schottky 30V 8A Diode and Rectifier 280-SL43HE3_B/H
DIODE SCHOTTKY 30V 8A DO214AB Product overview: SL43HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43HE3_B/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 8A DO214AB Product overview: SL43HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281399-SL43HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281399-SL43HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281399-SL43HE3_B/H
Win Source Part Number: 1281399-SL43HE3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL43

Win Source Part Number: 1281399-SL43HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL43

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number SL43HE3_B/H-ND 280-SL43HE3_B/H 1281399-SL43HE3_B/H
Product Name Single Diodes Schottky 30V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data