Littelfuse, Inc. TVS Diodes SLD18-018-B

Description
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SLD18-018-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SLD18-018-B-ND
TVS Diodes SLD18-018-B-ND
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600

29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300924-SLD18-018-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300924-SLD18-018-B
Circuit Protection - TVS - Diodes 1300924-SLD18-018-B
Win Source Part Number: 1300924-SLD18-018-B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SLD Type: Zener Package: Bulk Applications: Automotive Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 174.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SLD18-018-B

Win Source Part Number: 1300924-SLD18-018-B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Bulk
Applications: Automotive
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 174.7A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SLD18-018-B

Buy Now Datasheet
TVS Protection Diode - 144-SLD18-018-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SLD18-018-B
TVS Protection Diode 144-SLD18-018-B
Trans Voltage Suppressor Diode Product overview: SLD18-018-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD18-018-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SLD18-018-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD18-018-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD18-018-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD18-018-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD18-018-B
TVS DIODE 18VWM 29.2VC P600

TVS DIODE 18VWM 29.2VC P600

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD18-018-B-ND 1300924-SLD18-018-B 144-SLD18-018-B SLD18-018-B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial P600, Axial Bulk P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 29.2 volts 29.2 volts 29.2 volts
Unlock Full Specs
to access all available technical data