Manufacturer: ON Semiconductor
Win Source Part Number: 805071-SL24T3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 55V
Capacitance at Frequency: 3.5pF at 1MHz
Part Number Series: SL24
300W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-236, HALOGEN FREE AND PLASTIC, CASE 318-08, 3 PIN Product overview: SL24T3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24T3 can be used for catalog matching and distributor lookup.
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 24VWM 55VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 805071-SL24T3 | 144-SL24T3 | SL24T3-ND | SL24T3 |
| Product Name | TVS - TVS - Diodes - SL24T3 | 300W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 55 volts | 55 volts | 55 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | |
| CT | 3.5 pF |