Littelfuse, Inc. Automotive Grade, Surface Mount 3000 W in DO-214AB SLD16U-017

Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade, Surface Mount 3000 W in DO-214AB - SLD16U-017 - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade, Surface Mount 3000 W in DO-214AB
SLD16U-017
Automotive Grade, Surface Mount 3000 W in DO-214AB SLD16U-017
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - F5677CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5677CT-ND
TVS Diodes F5677CT-ND
26V Clamp 196.2A Ipp Tvs Diode Through Hole P600

26V Clamp 196.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - F5677TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5677TR-ND
TVS Diodes F5677TR-ND
26V Clamp 196.2A Ipp Tvs Diode Through Hole P600

26V Clamp 196.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300886-SLD16U-017 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300886-SLD16U-017
Circuit Protection - TVS - Diodes 1300886-SLD16U-017
Win Source Part Number: 1300886-SLD16U-017 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SLD Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: Automotive Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 18V Voltage - Clamping (Max) @ Ipp: 26V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 196.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F5677TR,SLD16U-017,- SLD16U-017,SLD16U017 ,F5677CT

Win Source Part Number: 1300886-SLD16U-017
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 18V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 196.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F5677TR,SLD16U-017,-SLD16U-017,SLD16U017,F5677CT

Buy Now Datasheet
16V TVS Protection Diode - 144-SLD16U-017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V TVS Protection Diode
144-SLD16U-017
16V TVS Protection Diode 144-SLD16U-017
Unidirectional TVS Diode, 16V VRWM, 50kW Peak Pulse Power, 2.2kW PD Product overview: SLD16U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD16U-017 can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 16V VRWM, 50kW Peak Pulse Power, 2.2kW PD Product overview: SLD16U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD16U-017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SLD16U-017
TVS Diodes / ESD Suppressors SLD16U-017
TVS Diodes / ESD Suppressors 16V 2200W UNI-DIR SLD AEC-Q101

TVS Diodes / ESD Suppressors 16V 2200W UNI-DIR SLD AEC-Q101

Buy Now Datasheet
Tvs Diode, Aec-Q101, 2.2Kw, 16V, P600; Product Range Littelfuse - 18AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2.2Kw, 16V, P600; Product Range Littelfuse
18AC7655
Tvs Diode, Aec-Q101, 2.2Kw, 16V, P600; Product Range Littelfuse 18AC7655
TVS DIODE, AEC-Q101, 2.2KW, 16V, P600; Product Range:SLD series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:18V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2.2KW, 16V, P600; Product Range:SLD series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:18V; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD16U-017 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD16U-017
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD16U-017
TVS DIODE 16VWM 26VC P600

TVS DIODE 16VWM 26VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD16U-017 F5677CT-ND 1300886-SLD16U-017 144-SLD16U-017 SLD16U-017 18AC7655 SLD16U-017
Product Name Automotive Grade, Surface Mount 3000 W in DO-214AB TVS Diodes Circuit Protection - TVS - Diodes 16V TVS Protection Diode TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 2.2Kw, 16V, P600; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 16 volts
VBR 18 to 19.3 volts 18 volts 18 volts 18 to ? volts 18 volts
PD 5.00E6 milliwatts
Configuration Single Single
Package P600, Axial P600, Axial Tape and Reel P600-2 P600 P600
Unlock Full Specs
to access all available technical data