Diode Schottky 30V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SL23HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HE3_A/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895314-SL23HE3_A/I
Features: Diode Schottky 30 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SL23
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SL23HE3_A/I-ND, SL23HE3_A/IGIDKR, SL23HE3_A/IGITR, SL23HE3_A/IGICT
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers 2A,30V,SM Schottky Rect
DIODE SCHOTTKY 30V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SL23HE3_A/I | 895314-SL23HE3_A/I | SL23HE3_A/IGITR-ND | SL23HE3_A/I | SL23HE3_A/I |
| Product Name | Automotive Schottky 30V 2A Diode and Rectifier | Diodes, Rectifiers - Single - SL23HE3_A/I | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA (SMB) | DO-214AA-2 | SMB |