Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SL26B-TP

Description
Win Source Part Number: 1282441-SL26B-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL26B-TPMSTR,SL26B-T PMSCT,SL26B-TPMSDKR Base Product Number: SL26
Request a Quote Datasheet
Description
Win Source Part Number: 1282441-SL26B-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL26B-TPMSTR,SL26B-T PMSCT,SL26B-TPMSDKR Base Product Number: SL26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282441-SL26B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282441-SL26B-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282441-SL26B-TP
Win Source Part Number: 1282441-SL26B-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL26B-TPMSTR,SL26B-T PMSCT,SL26B-TPMSDKR Base Product Number: SL26

Win Source Part Number: 1282441-SL26B-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL26B-TPMSTR,SL26B-TPMSCT,SL26B-TPMSDKR
Base Product Number: SL26

Buy Now Datasheet
Single Diodes - SL26B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL26B-TPMSDKR-ND
Single Diodes SL26B-TPMSDKR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SL26B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL26B-TPMSTR-ND
Single Diodes SL26B-TPMSTR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SL26B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL26B-TPMSCT-ND
Single Diodes SL26B-TPMSCT-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 1282441-SL26B-TP SL26B-TPMSDKR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8900 volts
View Details
Schottky Diodes & Rectifiers - 1219456 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Single Diodes - BAS3010B03WE6327HTSA1DKR-ND - DigiKey
Specs
Tj -65 to 125 C (-85 to 257 F)
View Details
8 suppliers