Win Source Part Number: 1282412-SL3200A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SL3200A-TPDKR,35
Base Product Number: SL3200
Product Status: Obsolete
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 200V 3A DO214AC Product overview: SL3200A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL3200A-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 3A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282412-SL3200A-TP | 353-SL3200A-TPTR-ND | 280-SL3200A-TP | SL3200A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 200V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA |