Good-Ark Semiconductor Schottky Rectifiers SL24A

Description
Rectifier, Schottky, Low Vf, 2A, 40V, DO-214AC (SMA)
Request a Quote Datasheet
Description
Rectifier, Schottky, Low Vf, 2A, 40V, DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifiers - 1602-SL24A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Schottky Rectifiers
1602-SL24A
Schottky Rectifiers 1602-SL24A
Rectifier, Schottky, Low Vf, 2A, 40V, DO-214AC (SMA)

Rectifier, Schottky, Low Vf, 2A, 40V, DO-214AC (SMA)

Supplier's Site Datasheet
Single Diodes - 4786-SL24ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SL24ACT-ND
Single Diodes 4786-SL24ACT-ND
RECTIFIER, SCHOTTKY, LOW VF, 2A,

RECTIFIER, SCHOTTKY, LOW VF, 2A,

Buy Now Datasheet
Single Diodes - 4786-SL24ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SL24ATR-ND
Single Diodes 4786-SL24ATR-ND
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Buy Now Datasheet
Single Diodes - 4786-SL24ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SL24ADKR-ND
Single Diodes 4786-SL24ADKR-ND
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367010-SL24A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367010-SL24A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367010-SL24A
Win Source Part Number: 1367010-SL24A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Good-Ark Semiconductor Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 200 nA @ 40 V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367010-SL24A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Good-Ark Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 nA @ 40 V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SL24A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SL24A
Diodes >> Schottky Barrier Diodes (SBD) SL24A
40V 420mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 420mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL24A
Discrete Semiconductor Products - Diodes - Rectifiers SL24A
RECTIFIER, SCHOTTKY, LOW VF, 2A

RECTIFIER, SCHOTTKY, LOW VF, 2A

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1602-SL24A 4786-SL24ACT-ND 1367010-SL24A SL24A SL24A
Product Name Schottky Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; DO-214AC (SMA) DO-214AC, SMA SMA SMA
VRRM 40 volts
IF 2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - BAS116E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers