Vishay Intertechnology, Inc. Single Diodes SL42HE3_B/H

Description
Diode Schottky 20V 8A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 20V 8A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL42HE3_B/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL42HE3_B/H-ND
Single Diodes SL42HE3_B/H-ND
Diode Schottky 20V 8A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 8A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281415-SL42HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281415-SL42HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281415-SL42HE3_B/H
Win Source Part Number: 1281415-SL42HE3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL42

Win Source Part Number: 1281415-SL42HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL42

Buy Now Datasheet
Automotive Schottky 20V 8A Diode and Rectifier - 280-SL42HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 20V 8A Diode and Rectifier
280-SL42HE3_B/H
Automotive Schottky 20V 8A Diode and Rectifier 280-SL42HE3_B/H
Diode Schottky 20V 8A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: SL42HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3_B/H can be used for catalog matching and distributor lookup.

Diode Schottky 20V 8A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: SL42HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number SL42HE3_B/H-ND 1281415-SL42HE3_B/H 280-SL42HE3_B/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 20V 8A Diode and Rectifier
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data