Vishay Intertechnology, Inc. Schottky 20V 2A Diode and Rectifier SL22HE3/5BT

Description
DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 2A Diode and Rectifier - 280-SL22HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-SL22HE3/5BT
Schottky 20V 2A Diode and Rectifier 280-SL22HE3/5BT
DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL22HE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL22HE3/5BT-ND
Single Diodes SL22HE3/5BT-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281633-SL22HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281633-SL22HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281633-SL22HE3/5BT
Win Source Part Number: 1281633-SL22HE3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL22

Win Source Part Number: 1281633-SL22HE3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL22

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-SL22HE3/5BT SL22HE3/5BT-ND 1281633-SL22HE3/5BT
Product Name Schottky 20V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) DO-214AA, SMB
Unlock Full Specs
to access all available technical data