Littelfuse, Inc. Automotive Grade, Surface Mount 3000 W in DO-214AB SLD33U-017

Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade, Surface Mount 3000 W in DO-214AB - SLD33U-017 - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade, Surface Mount 3000 W in DO-214AB
SLD33U-017
Automotive Grade, Surface Mount 3000 W in DO-214AB SLD33U-017
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Protection Diode - 144-SLD33U-017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SLD33U-017
TVS Protection Diode 144-SLD33U-017
Trans Voltage Suppressor Diode Product overview: SLD33U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD33U-017 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SLD33U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD33U-017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6834TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6834TR-ND
TVS Diodes F6834TR-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - F6834CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6834CT-ND
TVS Diodes F6834CT-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300883-SLD33U-017 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300883-SLD33U-017
Circuit Protection - TVS - Diodes 1300883-SLD33U-017
Win Source Part Number: 1300883-SLD33U-017 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SLD Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: Automotive Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 95.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F6834TR,F6834DKRINAC TIVE,-SLD33U-017,F68 34DKR,SLD33U-017,F68 34CT,F6834DKR

Win Source Part Number: 1300883-SLD33U-017
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 95.7A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6834TR,F6834DKRINACTIVE,-SLD33U-017,F6834DKR,SLD33U-017,F6834CT,F6834DKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD33U-017 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD33U-017
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD33U-017
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site
Tvs Diode, Aec-Q101, 2.2Kw, 33V, P600; Product Range Littelfuse - 33AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2.2Kw, 33V, P600; Product Range Littelfuse
33AC0970
Tvs Diode, Aec-Q101, 2.2Kw, 33V, P600; Product Range Littelfuse 33AC0970
TVS DIODE, AEC-Q101, 2.2KW, 33V, P600; Product Range:SLD Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2.2KW, 33V, P600; Product Range:SLD Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD33U-017 144-SLD33U-017 F6834TR-ND 1300883-SLD33U-017 SLD33U-017 33AC0970
Product Name Automotive Grade, Surface Mount 3000 W in DO-214AB TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2.2Kw, 33V, P600; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts 36.7 to ? volts
PD 5.00E6 milliwatts
Lead Style Axial
Configuration Single Single
Unlock Full Specs
to access all available technical data