SMC Diode Solutions Co., Ltd Single Diodes SL36A

Description
Diode Schottky 60V Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Schottky 60V Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SL36ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SL36ATR-ND
Single Diodes 1655-SL36ATR-ND
Diode Schottky 60V Surface Mount SMA (DO-214AC)

Diode Schottky 60V Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 1655-SL36ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SL36ACT-ND
Single Diodes 1655-SL36ACT-ND
Diode Schottky 60V Surface Mount SMA (DO-214AC)

Diode Schottky 60V Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 1655-SL36ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SL36ADKR-ND
Single Diodes 1655-SL36ADKR-ND
Diode Schottky 60V Surface Mount SMA (DO-214AC)

Diode Schottky 60V Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367098-SL36A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367098-SL36A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367098-SL36A
Win Source Part Number: 1367098-SL36A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: SL36 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367098-SL36A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: SL36
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 1655-SL36ATR-ND 1367098-SL36A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details