Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1281884-SL23-E3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL23-E3/5BTGITR,SL23
Base Product Number: SL23
DIODE 2 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SL23-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23-E3/5BT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 100 Amp IFSM
DIODE SCHOTTKY 30V 2A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SL23-E3/5BTGITR-ND | 1281884-SL23-E3/5BT | 280-SL23-E3/5BT | SL23-E3/5BT | SL23-E3/5BT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2 A 30 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Package | DO-214AA, SMB | Tape and Reel | SMB (DO-214AA) | SMB | |
| VF | 0.4400 volts | 0.4400 volts |