"Inrush Current Limiter 10 Ohms ±20% 15A 1.220"" (31.00mm)"
Manufacturer: Ametherm
Win Source Part Number: 1250629-SL3210015
Manufacturer Homepage: www.ametherm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 570-SL3210015-ND | 1250629-SL3210015 |
| Product Name | Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) - SL3210015 |