Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: SL44HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734441-SL44HE3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: SL44
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 8A
Current - Reverse Leakage at Vr: 500μA at 40V
Diode Schottky 40V 8A Surface Mount DO-214AB (SMC)
Schottky Diodes & Rectifiers 40 Volt 4.0 Amp 150 Amp IFSM
DIODE SCHOTTKY 40V 8A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SL44HE3_A/H | 734441-SL44HE3_A/H | SL44HE3_A/HGITR-ND | SL44HE3_A/H | SL44HE3_A/H |
| Product Name | Schottky 4A 40V Diode and Rectifier | Diodes, Rectifiers - Single - SL44HE3_A/H | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-214AB-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps |