Manufacturer: Littelfuse Inc.
Win Source Part Number: 794515-SLD24U-017-B
Series: Automotive, AEC-Q101, SLD
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 131.1A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: SLD24U-017
Categories: Circuit Protection
Minimum Breakdown Voltage: 26.7V
Manufacturer Package: P600
Maximum Clamping Voltage: 38.9V
Alternative Parts (Cross-Reference): 5KP24AT/B; 5KP24A; MA5KP24ATR;
Introduction Date: August 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 50000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: SLD24U-017-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 50000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD24U-017-B can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC P600
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794515-SLD24U-017-B | F5318-ND | 144-SLD24U-017-B | SLD24U-017-B |
| Product Name | TVS - TVS - Diodes - SLD24U-017-B | TVS Diodes | 50000W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |