Littelfuse, Inc. Automotive Grade, Surface Mount 3000 W in DO-214AB SLD43U-017

Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade, Surface Mount 3000 W in DO-214AB - SLD43U-017 - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade, Surface Mount 3000 W in DO-214AB
SLD43U-017
Automotive Grade, Surface Mount 3000 W in DO-214AB SLD43U-017
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Protection Diode - 144-SLD43U-017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SLD43U-017
TVS Protection Diode 144-SLD43U-017
TVS DIODE 43VWM 69.4VC P600 Product overview: SLD43U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD43U-017 can be used for catalog matching and distributor lookup.

TVS DIODE 43VWM 69.4VC P600 Product overview: SLD43U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD43U-017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300866-SLD43U-017 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300866-SLD43U-017
Circuit Protection - TVS - Diodes 1300866-SLD43U-017
Win Source Part Number: 1300866-SLD43U-017 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SLD Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 49V Voltage - Clamping (Max) @ Ipp: 69.4V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 73.5A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SLD43U-017

Win Source Part Number: 1300866-SLD43U-017
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 49V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 73.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SLD43U-017

Buy Now Datasheet
TVS Diodes - SLD43U-017-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SLD43U-017-ND
TVS Diodes SLD43U-017-ND
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600

69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD43U-017 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD43U-017
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD43U-017
TVS DIODE 43VWM 69.4VC P600

TVS DIODE 43VWM 69.4VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD43U-017 144-SLD43U-017 1300866-SLD43U-017 SLD43U-017-ND SLD43U-017
Product Name Automotive Grade, Surface Mount 3000 W in DO-214AB TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VBR 49 to 54.2 volts 49 volts 49 volts 49 volts
PD 5.00E6 milliwatts
Lead Style Axial
Configuration Single Single
Unlock Full Specs
to access all available technical data