Micro Commercial Components Corp. Schottky 100V 5A Diode and Rectifier SL510AFL-TP

Description
DIODE SCHOTTKY 100V 5A DO221AC Product overview: SL510AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL510AFL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A DO221AC Product overview: SL510AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL510AFL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 5A Diode and Rectifier - 280-SL510AFL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SL510AFL-TP
Schottky 100V 5A Diode and Rectifier 280-SL510AFL-TP
DIODE SCHOTTKY 100V 5A DO221AC Product overview: SL510AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL510AFL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A DO221AC Product overview: SL510AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL510AFL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL510AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL510AFL-TPMSCT-ND
Single Diodes SL510AFL-TPMSCT-ND
Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SL510AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL510AFL-TPMSTR-ND
Single Diodes SL510AFL-TPMSTR-ND
Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SL510AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL510AFL-TPMSDKR-ND
Single Diodes SL510AFL-TPMSDKR-ND
Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282468-SL510AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282468-SL510AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282468-SL510AFL-TP
Win Source Part Number: 1282468-SL510AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL510AFL-TPMSDKR,SL5 10AFL-TPMSCT,SL510AF L-TPMSTR Base Product Number: SL510

Win Source Part Number: 1282468-SL510AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL510AFL-TPMSDKR,SL510AFL-TPMSCT,SL510AFL-TPMSTR
Base Product Number: SL510

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL510AFL-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL510AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SL510AFL-TP
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SL510AFL-TP SL510AFL-TPMSCT-ND 1282468-SL510AFL-TP SL510AFL-TP
Product Name Schottky 100V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data